Capital Lighting, Inc. 1040-04-41 Exterior -Hanging 416003

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Pendant UPC: 093185028228 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Pendant UPC: 093185028228 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1040-04-41 Exterior -Hanging - 416003 - Capital Lighting, Inc.
Columbus, OH, USA
1040-04-41 Exterior -Hanging
416003
1040-04-41 Exterior -Hanging 416003
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Sienna Product Name: Four Light Outdoor Pendant UPC: 093185028228 Category: Outdoor Pendants Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Sienna
Product Name: Four Light Outdoor Pendant
UPC: 093185028228
Category: Outdoor Pendants
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416003
Product Name 1040-04-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details