Capital Lighting, Inc. 1098-01-09 Exterior -Wall Mount 416002

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028297 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028297 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1098-01-09 Exterior -Wall Mount - 416002 - Capital Lighting, Inc.
Columbus, OH, USA
1098-01-09 Exterior -Wall Mount
416002
1098-01-09 Exterior -Wall Mount 416002
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185028297 Category: Outdoor Wall Lighting Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Desert Stone
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028297
Category: Outdoor Wall Lighting
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416002
Product Name 1098-01-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details