Capital Lighting, Inc. N6495-270 Mid. Chandeliers-Glass Up 415982

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Other Weight: 37.4 Product Name: Five Light Chandelier UPC: 840254033979 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Other Weight: 37.4 Product Name: Five Light Chandelier UPC: 840254033979 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6495-270 Mid. Chandeliers-Glass Up - 415982 - Capital Lighting, Inc.
Columbus, OH, USA
N6495-270 Mid. Chandeliers-Glass Up
415982
N6495-270 Mid. Chandeliers-Glass Up 415982
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.25 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Other Weight: 37.4 Product Name: Five Light Chandelier UPC: 840254033979 Category: Chandelier Glass: Spumanti Strato Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 38.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Other
Weight: 37.4
Product Name: Five Light Chandelier
UPC: 840254033979
Category: Chandelier
Glass: Spumanti Strato
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415982
Product Name N6495-270 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details