Capital Lighting, Inc. RO8311AC Exterior -Wall Mount 415968

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 14 Product Name: Two Light Outdoor Wall UPC: 611728132586 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 14 Product Name: Two Light Outdoor Wall UPC: 611728132586 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO8311AC Exterior -Wall Mount - 415968 - Capital Lighting, Inc.
Columbus, OH, USA
RO8311AC Exterior -Wall Mount
415968
RO8311AC Exterior -Wall Mount 415968
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 14 Product Name: Two Light Outdoor Wall UPC: 611728132586 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.50
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Copper
Weight: 14
Product Name: Two Light Outdoor Wall
UPC: 611728132586
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415968
Product Name RO8311AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details