Capital Lighting, Inc. Q490F Lamps-Floor Lamps 415964

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728135174 Category: Floor Lamp Glass: Reverse Painted Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728135174 Category: Floor Lamp Glass: Reverse Painted Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q490F Lamps-Floor Lamps - 415964 - Capital Lighting, Inc.
Columbus, OH, USA
Q490F Lamps-Floor Lamps
415964
Q490F Lamps-Floor Lamps 415964
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Patina Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728135174 Category: Floor Lamp Glass: Reverse Painted Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze Patina
Weight: 33
Product Name: Two Light Floor Lamp
UPC: 611728135174
Category: Floor Lamp
Glass: Reverse Painted Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415964
Product Name Q490F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details