Capital Lighting, Inc. RO8410AC Exterior -Wall Mount 415939

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 13 Product Name: One Light Outdoor Wall UPC: 611728130131 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 13 Product Name: One Light Outdoor Wall UPC: 611728130131 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO8410AC Exterior -Wall Mount - 415939 - Capital Lighting, Inc.
Columbus, OH, USA
RO8410AC Exterior -Wall Mount
415939
RO8410AC Exterior -Wall Mount 415939
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 13 Product Name: One Light Outdoor Wall UPC: 611728130131 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 13
Product Name: One Light Outdoor Wall
UPC: 611728130131
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415939
Product Name RO8410AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details