Capital Lighting, Inc. RO8411AC Exterior -Wall Mount 415937

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728130148 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728130148 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO8411AC Exterior -Wall Mount - 415937 - Capital Lighting, Inc.
Columbus, OH, USA
RO8411AC Exterior -Wall Mount
415937
RO8411AC Exterior -Wall Mount 415937
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 18 Product Name: Two Light Outdoor Wall UPC: 611728130148 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Copper
Weight: 18
Product Name: Two Light Outdoor Wall
UPC: 611728130148
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415937
Product Name RO8411AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details