Capital Lighting, Inc. RO9014AC Exterior -Post/Pier Head 415936

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 30 Product Name: Four Light Outdoor Post UPC: 611728130162 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 30 Product Name: Four Light Outdoor Post UPC: 611728130162 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO9014AC Exterior -Post/Pier Head - 415936 - Capital Lighting, Inc.
Columbus, OH, USA
RO9014AC Exterior -Post/Pier Head
415936
RO9014AC Exterior -Post/Pier Head 415936
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 30 Product Name: Four Light Outdoor Post UPC: 611728130162 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 30
Product Name: Four Light Outdoor Post
UPC: 611728130162
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415936
Product Name RO9014AC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details