Capital Lighting, Inc. RO8414AC Exterior -Wall Mount 415934

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 38 Product Name: Four Light Outdoor Wall UPC: 611728130155 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 38 Product Name: Four Light Outdoor Wall UPC: 611728130155 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RO8414AC Exterior -Wall Mount - 415934 - Capital Lighting, Inc.
Columbus, OH, USA
RO8414AC Exterior -Wall Mount
415934
RO8414AC Exterior -Wall Mount 415934
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Copper Weight: 38 Product Name: Four Light Outdoor Wall UPC: 611728130155 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 29.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Copper
Weight: 38
Product Name: Four Light Outdoor Wall
UPC: 611728130155
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415934
Product Name RO8414AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details