Capital Lighting, Inc. 113-1SW Sconces-Single Glass 415862

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113173 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113173 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
113-1SW Sconces-Single Glass - 415862 - Capital Lighting, Inc.
Columbus, OH, USA
113-1SW Sconces-Single Glass
415862
113-1SW Sconces-Single Glass 415862
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113173 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Wall Bracket
UPC: 748119113173
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415862
Product Name 113-1SW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details