Capital Lighting, Inc. 113-1FR Sconces-Single Glass 415861

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113135 Category: Sconce Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113135 Category: Sconce Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
113-1FR Sconces-Single Glass - 415861 - Capital Lighting, Inc.
Columbus, OH, USA
113-1FR Sconces-Single Glass
415861
113-1FR Sconces-Single Glass 415861
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Wall Bracket UPC: 748119113135 Category: Sconce Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Wall Bracket
UPC: 748119113135
Category: Sconce
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415861
Product Name 113-1FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details