Capital Lighting, Inc. 1477/1CRW Mini Pendants-Cable 415856

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004471 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004471 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
1477/1CRW Mini Pendants-Cable - 415856 - Capital Lighting, Inc.
Columbus, OH, USA
1477/1CRW Mini Pendants-Cable
415856
1477/1CRW Mini Pendants-Cable 415856
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004471 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Pendant
UPC: 748119004471
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415856
Product Name 1477/1CRW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details