Capital Lighting, Inc. 1477/1JAS Mini Pendants-Cable 415853

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004488 Category: Pendant Glass: Jasper
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004488 Category: Pendant Glass: Jasper

Suppliers

Company
Product
Description
Supplier Links
1477/1JAS Mini Pendants-Cable - 415853 - Capital Lighting, Inc.
Columbus, OH, USA
1477/1JAS Mini Pendants-Cable
415853
1477/1JAS Mini Pendants-Cable 415853
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Pendant UPC: 748119004488 Category: Pendant Glass: Jasper

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Pendant
UPC: 748119004488
Category: Pendant
Glass: Jasper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415853
Product Name 1477/1JAS Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details