PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Pendant
UPC: 748119003917
Category: Pendant
Glass: Starburst Blue
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 415844 |
| Product Name | 110-6BL Island/Pool Table-4 Light + |
| Application | Residential |