Capital Lighting, Inc. 110-6SW Island/Pool Table-4 Light + 415832

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003962 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003962 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
110-6SW Island/Pool Table-4 Light + - 415832 - Capital Lighting, Inc.
Columbus, OH, USA
110-6SW Island/Pool Table-4 Light +
415832
110-6SW Island/Pool Table-4 Light + 415832
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119003962 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Pendant
UPC: 748119003962
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415832
Product Name 110-6SW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details