Capital Lighting, Inc. 1475/6MAR Mid. Chandeliers-Glass Up 415828

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004419 Category: Chandelier Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004419 Category: Chandelier Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1475/6MAR Mid. Chandeliers-Glass Up - 415828 - Capital Lighting, Inc.
Columbus, OH, USA
1475/6MAR Mid. Chandeliers-Glass Up
415828
1475/6MAR Mid. Chandeliers-Glass Up 415828
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004419 Category: Chandelier Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.00
Bulb
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Six Light Chandelier
UPC: 748119004419
Category: Chandelier
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415828
Product Name 1475/6MAR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details