Capital Lighting, Inc. 140-6MT Mini Pendants-4+Light Cluster 415827

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004181 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004181 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
140-6MT Mini Pendants-4+Light Cluster - 415827 - Capital Lighting, Inc.
Columbus, OH, USA
140-6MT Mini Pendants-4+Light Cluster
415827
140-6MT Mini Pendants-4+Light Cluster 415827
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004181 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 16.00
Extension: 18
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Product Name: Six Light Pendant
UPC: 748119004181
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415827
Product Name 140-6MT Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details