Capital Lighting, Inc. 1470/1MAR Sconces-Single Glass 415826

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Sconce With Mars Glass UPC: 748119004259 Category: Sconce Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Sconce With Mars Glass UPC: 748119004259 Category: Sconce Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1470/1MAR Sconces-Single Glass - 415826 - Capital Lighting, Inc.
Columbus, OH, USA
1470/1MAR Sconces-Single Glass
415826
1470/1MAR Sconces-Single Glass 415826
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Extension: 9 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Sconce With Mars Glass UPC: 748119004259 Category: Sconce Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Extension: 9
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Sconce With Mars Glass
UPC: 748119004259
Category: Sconce
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415826
Product Name 1470/1MAR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details