Capital Lighting, Inc. 1474/1CRW Mini Pendants-Rod 415825

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004358 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004358 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
1474/1CRW Mini Pendants-Rod - 415825 - Capital Lighting, Inc.
Columbus, OH, USA
1474/1CRW Mini Pendants-Rod
415825
1474/1CRW Mini Pendants-Rod 415825
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004358 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119004358
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415825
Product Name 1474/1CRW Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details