Capital Lighting, Inc. 140-6ES Mini Pendants-4+Light Cluster 415808

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004167 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004167 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
140-6ES Mini Pendants-4+Light Cluster - 415808 - Capital Lighting, Inc.
Columbus, OH, USA
140-6ES Mini Pendants-4+Light Cluster
415808
140-6ES Mini Pendants-4+Light Cluster 415808
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 16.00 Extension: 18 Bulb Qty: 6 Wattage: 75 Finish: Satin Nickel Product Name: Six Light Pendant UPC: 748119004167 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 16.00
Extension: 18
Bulb
Qty: 6
Wattage: 75
Finish: Satin Nickel
Product Name: Six Light Pendant
UPC: 748119004167
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415808
Product Name 140-6ES Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details