Capital Lighting, Inc. 140-3WH Mini Pendants-3 Light Cluster 415801

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004129 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004129 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
140-3WH Mini Pendants-3 Light Cluster - 415801 - Capital Lighting, Inc.
Columbus, OH, USA
140-3WH Mini Pendants-3 Light Cluster
415801
140-3WH Mini Pendants-3 Light Cluster 415801
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004129 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119004129
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415801
Product Name 140-3WH Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details