Capital Lighting, Inc. 140-3YW Mini Pendants-3 Light Cluster 415800

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004136 Category: Pendant Glass: Yellow Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004136 Category: Pendant Glass: Yellow Blaze

Suppliers

Company
Product
Description
Supplier Links
140-3YW Mini Pendants-3 Light Cluster - 415800 - Capital Lighting, Inc.
Columbus, OH, USA
140-3YW Mini Pendants-3 Light Cluster
415800
140-3YW Mini Pendants-3 Light Cluster 415800
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119004136 Category: Pendant Glass: Yellow Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119004136
Category: Pendant
Glass: Yellow Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415800
Product Name 140-3YW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details