Capital Lighting, Inc. 1262-SN Sconces-Double Glass 415783

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007812 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007812 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1262-SN Sconces-Double Glass - 415783 - Capital Lighting, Inc.
Columbus, OH, USA
1262-SN Sconces-Double Glass
415783
1262-SN Sconces-Double Glass 415783
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007812 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134007812
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415783
Product Name 1262-SN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details