Capital Lighting, Inc. P479-1-077 Sconces-Metal 415761

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 1.75 Extension: 4.5 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Chrome Weight: 3.96 Product Name: One Light Picture Lamp Category: Wall Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 1.75 Extension: 4.5 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Chrome Weight: 3.96 Product Name: One Light Picture Lamp Category: Wall Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P479-1-077 Sconces-Metal - 415761 - Capital Lighting, Inc.
Columbus, OH, USA
P479-1-077 Sconces-Metal
415761
P479-1-077 Sconces-Metal 415761
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 1.75 Extension: 4.5 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Chrome Weight: 3.96 Product Name: One Light Picture Lamp Category: Wall Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 1.75
Extension: 4.5
Bulb
Type: T5
Qty: 1
Wattage: 8
Finish: Chrome
Weight: 3.96
Product Name: One Light Picture Lamp
Category: Wall Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415761
Product Name P479-1-077 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details