Capital Lighting, Inc. P682-1-077 Mini Pendants-Cable 415737

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy

Suppliers

Company
Product
Description
Supplier Links
P682-1-077 Mini Pendants-Cable - 415737 - Capital Lighting, Inc.
Columbus, OH, USA
P682-1-077 Mini Pendants-Cable
415737
P682-1-077 Mini Pendants-Cable 415737
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.45
Product Name: One Light Pendant
Category: Pendant
Glass: Glossy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415737
Product Name P682-1-077 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details