Capital Lighting, Inc. P682-2-077 Mini Pendants-Cable 415734

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy Amber

Suppliers

Company
Product
Description
Supplier Links
P682-2-077 Mini Pendants-Cable - 415734 - Capital Lighting, Inc.
Columbus, OH, USA
P682-2-077 Mini Pendants-Cable
415734
P682-2-077 Mini Pendants-Cable 415734
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.45 Product Name: One Light Pendant Category: Pendant Glass: Glossy Amber

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.45
Product Name: One Light Pendant
Category: Pendant
Glass: Glossy Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415734
Product Name P682-2-077 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details