Capital Lighting, Inc. P834-084 Island/Pool Table-3 Light Bar 415729

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.50 Bulb Type: JDD Xenon Qty: 3 Wattage: 50 Finish: Nickel Weight: 15.4 Product Name: Three Light Island Fixture Category: Island Light Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.50 Bulb Type: JDD Xenon Qty: 3 Wattage: 50 Finish: Nickel Weight: 15.4 Product Name: Three Light Island Fixture Category: Island Light Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P834-084 Island/Pool Table-3 Light Bar - 415729 - Capital Lighting, Inc.
Columbus, OH, USA
P834-084 Island/Pool Table-3 Light Bar
415729
P834-084 Island/Pool Table-3 Light Bar 415729
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 22.50 Bulb Type: JDD Xenon Qty: 3 Wattage: 50 Finish: Nickel Weight: 15.4 Product Name: Three Light Island Fixture Category: Island Light Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 22.50
Bulb
Type: JDD Xenon
Qty: 3
Wattage: 50
Finish: Nickel
Weight: 15.4
Product Name: Three Light Island Fixture
Category: Island Light
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415729
Product Name P834-084 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details