Capital Lighting, Inc. P846-077 Mid. Chandeliers-Glass Up 415724

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 26.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Weight: 5.72 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 26.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Weight: 5.72 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P846-077 Mid. Chandeliers-Glass Up - 415724 - Capital Lighting, Inc.
Columbus, OH, USA
P846-077 Mid. Chandeliers-Glass Up
415724
P846-077 Mid. Chandeliers-Glass Up 415724
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 26.00 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Chrome Weight: 5.72 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 26.00
Bulb
Type: G4
Qty: 6
Wattage: 20
Finish: Chrome
Weight: 5.72
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415724
Product Name P846-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details