Capital Lighting, Inc. P878-077 Mid. Chandeliers-Glass Up 415722

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: G9 Qty: 11 Wattage: 25 Finish: Chrome Weight: 14.08 Product Name: 11 Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: G9 Qty: 11 Wattage: 25 Finish: Chrome Weight: 14.08 Product Name: 11 Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P878-077 Mid. Chandeliers-Glass Up - 415722 - Capital Lighting, Inc.
Columbus, OH, USA
P878-077 Mid. Chandeliers-Glass Up
415722
P878-077 Mid. Chandeliers-Glass Up 415722
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: G9 Qty: 11 Wattage: 25 Finish: Chrome Weight: 14.08 Product Name: 11 Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: G9
Qty: 11
Wattage: 25
Finish: Chrome
Weight: 14.08
Product Name: 11 Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415722
Product Name P878-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details