Capital Lighting, Inc. P824-077 Pendants-Other 415700

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Bulb Type: G-25 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Bulb Type: G-25 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
P824-077 Pendants-Other - 415700 - Capital Lighting, Inc.
Columbus, OH, USA
P824-077 Pendants-Other
415700
P824-077 Pendants-Other 415700
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 17.00 Bulb Type: G-25 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 17.00
Bulb
Type: G-25
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Pendant
Category: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415700
Product Name P824-077 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details