Capital Lighting, Inc. 6111-PN Sconces-Single Candle 415698

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008543 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008543 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6111-PN Sconces-Single Candle - 415698 - Capital Lighting, Inc.
Columbus, OH, USA
6111-PN Sconces-Single Candle
415698
6111-PN Sconces-Single Candle 415698
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Sconce UPC: 806134008543 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134008543
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415698
Product Name 6111-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details