Capital Lighting, Inc. 6001-PN Sconces-Drum Shades 415696

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134096786 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134096786 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6001-PN Sconces-Drum Shades - 415696 - Capital Lighting, Inc.
Columbus, OH, USA
6001-PN Sconces-Drum Shades
415696
6001-PN Sconces-Drum Shades 415696
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 17.75 Extension: 5.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 806134096786 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 17.75
Extension: 5.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 806134096786
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415696
Product Name 6001-PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details