Capital Lighting, Inc. 6016-PN Mid. Chandeliers-Candle 415691

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134096809 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134096809 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6016-PN Mid. Chandeliers-Candle - 415691 - Capital Lighting, Inc.
Columbus, OH, USA
6016-PN Mid. Chandeliers-Candle
415691
6016-PN Mid. Chandeliers-Candle 415691
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134096809 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Length 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134096809
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415691
Product Name 6016-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details