Capital Lighting, Inc. 6301-AN Sconces-Single Glass 415677

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030865 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030865 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6301-AN Sconces-Single Glass - 415677 - Capital Lighting, Inc.
Columbus, OH, USA
6301-AN Sconces-Single Glass
415677
6301-AN Sconces-Single Glass 415677
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134030865 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134030865
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415677
Product Name 6301-AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details