Capital Lighting, Inc. 6480-AGB Foyer/Hall Lanterns-Glass w/Frame 415674

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 19 Product Name: Four Light Pendant UPC: 806134042004 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 19 Product Name: Four Light Pendant UPC: 806134042004 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6480-AGB Foyer/Hall Lanterns-Glass w/Frame - 415674 - Capital Lighting, Inc.
Columbus, OH, USA
6480-AGB Foyer/Hall Lanterns-Glass w/Frame
415674
6480-AGB Foyer/Hall Lanterns-Glass w/Frame 415674
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 19 Product Name: Four Light Pendant UPC: 806134042004 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 19
Product Name: Four Light Pendant
UPC: 806134042004
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415674
Product Name 6480-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details