Capital Lighting, Inc. 7142-OB Bathroom Fixtures-Two Lights 415672

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.25 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134008659 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.25 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134008659 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7142-OB Bathroom Fixtures-Two Lights - 415672 - Capital Lighting, Inc.
Columbus, OH, USA
7142-OB Bathroom Fixtures-Two Lights
415672
7142-OB Bathroom Fixtures-Two Lights 415672
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.25 Extension: 5.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134008659 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.25
Extension: 5.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134008659
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415672
Product Name 7142-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details