Capital Lighting, Inc. 662-AN Sconces-Double Glass 415671

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041632 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041632 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
662-AN Sconces-Double Glass - 415671 - Capital Lighting, Inc.
Columbus, OH, USA
662-AN Sconces-Double Glass
415671
662-AN Sconces-Double Glass 415671
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134041632 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134041632
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415671
Product Name 662-AN Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details