Capital Lighting, Inc. 9813-ON Island/Pool Table-3 Light Bar 415669

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 86.00 Length 86.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Old Nickel Weight: 25 Product Name: Three Light Island Light UPC: 806134097325 Category: Island Light Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 86.00 Length 86.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Old Nickel Weight: 25 Product Name: Three Light Island Light UPC: 806134097325 Category: Island Light Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
9813-ON Island/Pool Table-3 Light Bar - 415669 - Capital Lighting, Inc.
Columbus, OH, USA
9813-ON Island/Pool Table-3 Light Bar
415669
9813-ON Island/Pool Table-3 Light Bar 415669
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 86.00 Length 86.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Old Nickel Weight: 25 Product Name: Three Light Island Light UPC: 806134097325 Category: Island Light Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 86.00
Length 86.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Old Nickel
Weight: 25
Product Name: Three Light Island Light
UPC: 806134097325
Category: Island Light
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415669
Product Name 9813-ON Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details