Capital Lighting, Inc. 9809-ON Mini Pendants-Rod 415648

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134097141 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134097141 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9809-ON Mini Pendants-Rod - 415648 - Capital Lighting, Inc.
Columbus, OH, USA
9809-ON Mini Pendants-Rod
415648
9809-ON Mini Pendants-Rod 415648
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 67.00 Length 67.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134097141 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 806134097141
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415648
Product Name 9809-ON Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details