Capital Lighting, Inc. 780-PN Semi-Flush Mts.-Bowl Style 415647

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 806134098827 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 806134098827 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
780-PN Semi-Flush Mts.-Bowl Style - 415647 - Capital Lighting, Inc.
Columbus, OH, USA
780-PN Semi-Flush Mts.-Bowl Style
415647
780-PN Semi-Flush Mts.-Bowl Style 415647
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.50 Length 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 806134098827 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.50
Length 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Semi Flush
UPC: 806134098827
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415647
Product Name 780-PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details