Capital Lighting, Inc. 781-HN Mini Pendants-Chain 415644

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Three Light Pendant UPC: 806134098841 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Three Light Pendant UPC: 806134098841 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
781-HN Mini Pendants-Chain - 415644 - Capital Lighting, Inc.
Columbus, OH, USA
781-HN Mini Pendants-Chain
415644
781-HN Mini Pendants-Chain 415644
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: Three Light Pendant UPC: 806134098841 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 77.00
Length 77.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Historic Nickel
Weight: 9
Product Name: Three Light Pendant
UPC: 806134098841
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415644
Product Name 781-HN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details