Capital Lighting, Inc. 851-PN Sconces-Single Glass 415643

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134093242 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134093242 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
851-PN Sconces-Single Glass - 415643 - Capital Lighting, Inc.
Columbus, OH, USA
851-PN Sconces-Single Glass
415643
851-PN Sconces-Single Glass 415643
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134093242 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134093242
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415643
Product Name 851-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details