Capital Lighting, Inc. F607536 Flush Mounts-Bowl Style 415595

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546044581 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546044581 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607536 Flush Mounts-Bowl Style - 415595 - Capital Lighting, Inc.
Columbus, OH, USA
F607536 Flush Mounts-Bowl Style
415595
F607536 Flush Mounts-Bowl Style 415595
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546044581 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 7.48
Product Name: Two Light Ceiling
UPC: 742546044581
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415595
Product Name F607536 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details