Capital Lighting, Inc. F607436 Flush Mounts-Bowl Style 415590

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546044567 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546044567 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607436 Flush Mounts-Bowl Style - 415590 - Capital Lighting, Inc.
Columbus, OH, USA
F607436 Flush Mounts-Bowl Style
415590
F607436 Flush Mounts-Bowl Style 415590
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11.44 Product Name: Three Light Ceiling UPC: 742546044567 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11.44
Product Name: Three Light Ceiling
UPC: 742546044567
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415590
Product Name F607436 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details