Capital Lighting, Inc. F607636 Flush Mounts-Bowl Style 415579

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546044604 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546044604 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607636 Flush Mounts-Bowl Style - 415579 - Capital Lighting, Inc.
Columbus, OH, USA
F607636 Flush Mounts-Bowl Style
415579
F607636 Flush Mounts-Bowl Style 415579
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 9.68 Product Name: Three Light Ceiling UPC: 742546044604 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 9.68
Product Name: Three Light Ceiling
UPC: 742546044604
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415579
Product Name F607636 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details