Capital Lighting, Inc. F607870U Flush Mounts-Other 415578

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.14 Product Name: One Light Ceiling UPC: 742546090427 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.14 Product Name: One Light Ceiling UPC: 742546090427 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607870U Flush Mounts-Other - 415578 - Capital Lighting, Inc.
Columbus, OH, USA
F607870U Flush Mounts-Other
415578
F607870U Flush Mounts-Other 415578
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Merlot Bronze Weight: 4.14 Product Name: One Light Ceiling UPC: 742546090427 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Merlot Bronze
Weight: 4.14
Product Name: One Light Ceiling
UPC: 742546090427
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415578
Product Name F607870U Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details