Capital Lighting, Inc. F852211 Exterior -Wall Mount 415568

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze TDL Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546046462 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze TDL Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546046462 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F852211 Exterior -Wall Mount - 415568 - Capital Lighting, Inc.
Columbus, OH, USA
F852211 Exterior -Wall Mount
415568
F852211 Exterior -Wall Mount 415568
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 22.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze TDL Weight: 14.99 Product Name: One Light Outdoor Wall UPC: 742546046462 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 22.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze TDL
Weight: 14.99
Product Name: One Light Outdoor Wall
UPC: 742546046462
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415568
Product Name F852211 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details