Capital Lighting, Inc. F846041U Exterior -Wall Mt./Flush 415564

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046196 Category: Outdoor Wall Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046196 Category: Outdoor Wall Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
F846041U Exterior -Wall Mt./Flush - 415564 - Capital Lighting, Inc.
Columbus, OH, USA
F846041U Exterior -Wall Mt./Flush
415564
F846041U Exterior -Wall Mt./Flush 415564
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 7.72 Product Name: Two Light Outdoor Wall UPC: 742546046196 Category: Outdoor Wall Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Vista Silver
Weight: 7.72
Product Name: Two Light Outdoor Wall
UPC: 742546046196
Category: Outdoor Wall
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415564
Product Name F846041U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details