Capital Lighting, Inc. F852011 Exterior -Wall Mount 415562

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546046448 Category: Outdoor Wall Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546046448 Category: Outdoor Wall Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F852011 Exterior -Wall Mount - 415562 - Capital Lighting, Inc.
Columbus, OH, USA
F852011 Exterior -Wall Mount
415562
F852011 Exterior -Wall Mount 415562
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.19 Product Name: One Light Outdoor Wall UPC: 742546046448 Category: Outdoor Wall Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze TDL
Weight: 4.19
Product Name: One Light Outdoor Wall
UPC: 742546046448
Category: Outdoor Wall
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415562
Product Name F852011 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details