Capital Lighting, Inc. 101-3MT Mini Pendants-3 Light Cluster 415557

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003610 Category: Pendant Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003610 Category: Pendant Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
101-3MT Mini Pendants-3 Light Cluster - 415557 - Capital Lighting, Inc.
Columbus, OH, USA
101-3MT Mini Pendants-3 Light Cluster
415557
101-3MT Mini Pendants-3 Light Cluster 415557
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119003610 Category: Pendant Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119003610
Category: Pendant
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 415557
Product Name 101-3MT Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details